The MIN02-002CC120A-TF is a surface mount RF capacitor in the MIN series, designed for high-power, high-frequency applications up to 1000 Vdc and operating temperatures to 200 ºC without voltage derating. It uses a mica dielectric with a capacitance of 120 pF and a tolerance of ±1 pF, featuring low ESR and ESL, nonmagnetic construction, and gull-wing terminals for stress reduction. The part is RoHS compliant, wave solderable, and has a CTE of approximately 18 ppm/ºC compatible with FR4 PCBs. Its packaging is tape and reel, and it supports frequencies up to at least 10 GHz with stable performance across voltage, temperature, and time.
12pF Mica Capacitor 300V Nonstandard SMD
SMT Clad RF Capacitors 12µF 300V
Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 1077340-MIN02-002CC1
Packaging: Reel - TR
Features: RF, High Frequency
Voltage Rating: 300V
Mounting: SMD (SMT)
Capacitance: 12pF
Tolerance: ±1pF
Dielectric Material: Mica
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 200°C
Dimension: 0.218" L x 0.400" W (5.54mm x 10.16mm)
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
CAP MICA 12PF 1PF 300V SMD
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MIN02-002CC120A-TF | MIN02-002CC120A-TF-ND | 2002-MIN02-002CC120A-TF | 1077340-MIN02-002CC120A-TF | MIN02-002CC120A-TF |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Mica and PTFE Capacitors - MIN02-002CC120A-TF | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Multilayer | Single-Layer | |||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | ||
| Capacitance Range | 1.20E-5 microF | 12 microF | 1.20E-5 microF | 1.20E-5 microF |