The MIN02-002CC120A-F is a surface mount RF capacitor in the MIN series, designed for high-power applications up to 300 Vdc and operating temperatures from -55 ºC to +200 ºC with no voltage derating. It uses mica dielectric with a capacitance of 120 pF and a tolerance of ±1 pF, featuring a gull-wing terminal for low stress and high thermal conductivity compatible with FR4 PCBs. The part has a typical ESR of 100 pF and is nonmagnetic, ensuring minimal RF loss. It is RoHS compliant and wave solderable, with a CTE of approximately 18 ppm/ºC and no aging. Capacitance remains stable with temperature, voltage, and frequency.
12pF Mica Capacitor 300V Nonstandard SMD
SMT Clad RF Capacitors 12µF 300V
CAP MICA 12PF 1PF 300V SMD
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MIN02-002CC120A-F | MIN02-002CC120A-F-ND | 2002-MIN02-002CC120A-F | MIN02-002CC120A-F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer | ||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 1.20E-5 microF | 12 microF | 1.20E-5 microF |