The MIN02-002CC100J-TF is a surface mount RF capacitor in the MIN series, designed for high-power applications up to 300 Vdc and operating temperatures from -55 °C to +200 °C with no voltage derating. It uses mica dielectric with a capacitance of 100 pF and a tolerance of ±5%. The component features a gull-wing terminal for stress reduction, is wave solderable, and has low equivalent series resistance and inductance. It is RoHS compliant, nonmagnetic, and compatible with FR4 PCBs due to a coefficient of thermal expansion near 18 ppm/°C.
Types MCM and MIN SMT clad PTFE and mica capacitors are top performers for high power applications requiring low inductance at high frequencies and can operate at temperatures up to 200 °C and voltages to 1000 Vdc. Choosing from 16 different configurations offers easy mounting with options for surface mount as well as through-hole and mechanical assembly. To assure high current capability in the smallest capacitors, low-capacitance ratings use polytetrafluorethyle
| Cornell Dubilier | Richardson RFPD | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MIN02-002CC100J-TF | MIN02-002CC100J-TF |
| Product Name | Mica | Hi-Q Mica Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Technology | Multilayer | |
| Operating Temperature | -55 to 200 C (-67 to 392 F) | |
| Electrostatic Capacitors | Mica |