The MIN02-002CC100D-F is a surface mount RF capacitor in the MIN series, rated for 300 Vdc and 100 pF capacitance with a tolerance of ±0.5 pF, using mica dielectric and a C temperature coefficient (±200 ppm/°C). It operates from -55 °C to +200 °C with no voltage derating, features a gull-wing terminal for low stress, and is RoHS compliant. The part is nonmagnetic, has ultra-low ESL for effective bypassing, and maintains stable capacitance with no aging or change under voltage, temperature, or frequency. Its thermal conductive package supports operation at 200 °C and is compatible with FR4 PCBs, with a CTE of approximately 18 ppm/°C.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
SMT Clad RF Capacitors 10µF 300V
10pF Mica Capacitor 300V Nonstandard SMD
CAP MICA 10PF 0.5PF 300V SMD
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MIN02-002CC100D-F | MIN02-002CC100D-F | 2002-MIN02-002CC100D-F | MIN02-002CC100D-F-ND | MIN02-002CC100D-F |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Multilayer | Single-Layer | |||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | ||
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | ||
| Capacitance Range | 1.00E-5 microF | 10 microF | 1.00E-5 microF |