The MIN02-002CC100A-TF is a surface-mount RF capacitor in the MIN series, designed for high-power, high-frequency applications with a rated voltage of 300 Vdc and operating temperatures from -55 °C to +200 °C without voltage derating. It has a capacitance of 100 pF with a tolerance of ±1 pF, a gull-wing terminal for low-stress mounting, and is RoHS compliant. The dielectric is PTFE or mica, with nonmagnetic construction, ultra-low ESL, and typical ESR under 11 mΩ at 100 MHz. Its coefficient of thermal expansion is approximately 18 ppm/°C, compatible with FR4 PCBs. The part is wave solderable, exhibits no aging, and maintains stable capacitance with voltage, time, and frequency. It is not marked with a temperature coefficient letter in its part number, indicating a PTFE dielectric.
SMT Clad RF Capacitors 10µF 300V
10pF Mica Capacitor 300V Nonstandard SMD
CAP MICA 10PF 1PF 300V SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MIN02-002CC100A-TF | 2002-MIN02-002CC100A-TF | MIN02-002CC100A-TF-ND | MIN02-002CC100A-TF |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer | ||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 1.00E-5 microF | 10 microF | 1.00E-5 microF |