The MIN02-002CC090D-F is a surface mount multilayer RF capacitor in the MIN series, designed for high power applications requiring low inductance at high frequencies and stable operation up to 200 °C. The part features a gull-wing terminal for stress reduction and is compatible with FR4 PCBs with a CTE of approximately 18 ppm/°C. It has a capacitance of 9.0 pF with a tolerance of ±0.5 pF and is rated for 300 Vdc. The dielectric is mica, with no aging rate and ultra-low dielectric absorption. The capacitor supports wave soldering, is nonmagnetic, and exhibits negligible change in capacitance with temperature, voltage, or frequency. ESR is typically 100 pF and less than 11 mΩ at 100 MHz, with excellent bypass performance due to low ESL. It is RoHS compliant and marked in green ink.
9pF Mica Capacitor 300V Nonstandard SMD
SMT Clad RF Capacitors 9µF 300V
CAP MICA 9PF 0.5PF 300V SMD
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MIN02-002CC090D-F | MIN02-002CC090D-F-ND | 2002-MIN02-002CC090D-F | MIN02-002CC090D-F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer | ||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 9.00E-6 microF | 9 microF | 9.00E-6 microF |