The MIN02-002CC070D-TF is a surface mount, multilayer RF capacitor designed for high power and high temperature applications up to 200 °C with a voltage rating of 300 Vdc. It uses mica dielectric and has a capacitance of 70 pF with a tolerance of ±0.5 pF. The component features a gull-wing terminal for low stress, is wave solderable, and has a thermal coefficient of ±100 ppm/°C. It is nonmagnetic, has ultra-low ESR and ESL, and is RoHS compliant with tape and reel packaging.
SMT Clad RF Capacitors 7µF 300V
7pF Mica Capacitor 300V Nonstandard SMD
CAP MICA 7PF 0.5PF 300V SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MIN02-002CC070D-TF | 2002-MIN02-002CC070D-TF | MIN02-002CC070D-TF-ND | MIN02-002CC070D-TF |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer | ||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 7.00E-6 microF | 7 microF | 7.00E-6 microF |