Cornell Dubilier Mica MIN02-002CC020B-F

Description
Smt Multilayer Rf Chip
Request a Quote
Description
Smt Multilayer Rf Chip
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MIN02-002CC020B-F is a surface mount RF capacitor in the MIN series, designed for high-power applications up to 300 Vdc and operating temperatures from -55 °C to +200 °C with no voltage derating. It features a PTFE dielectric with a capacitance of 20 pF and a tolerance of ±0.25 pF. The capacitor has a gull-wing terminal for stress reduction, is wave solderable, and has a thermal expansion coefficient compatible with FR4 PCBs. Its typical ESR is 100 pF at 100 MHz, with low ESL for effective bypassing, and it is nonmagnetic to minimize RF loss. The part is RoHS compliant and marked in green ink.

Datasheet Summary
Powered by GS/AI

The MIN02-002CC020B-F is a surface mount RF capacitor in the MIN series, designed for high-power applications up to 300 Vdc and operating temperatures from -55 °C to +200 °C with no voltage derating. It features a PTFE dielectric with a capacitance of 20 pF and a tolerance of ±0.25 pF. The capacitor has a gull-wing terminal for stress reduction, is wave solderable, and has a thermal expansion coefficient compatible with FR4 PCBs. Its typical ESR is 100 pF at 100 MHz, with low ESL for effective bypassing, and it is nonmagnetic to minimize RF loss. The part is RoHS compliant and marked in green ink.

Suppliers

Company
Product
Description
Supplier Links
Mica - MIN02-002CC020B-F - Cornell Dubilier
Liberty, SC, United States
Smt Multilayer Rf Chip

Smt Multilayer Rf Chip

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number MIN02-002CC020B-F
Product Name Mica
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -55 to 200 C (-67 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C183M7R5AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminum Electrolytic - 107SMH6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminum Polymer Capacitor - 187XMPL004MG197 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminum Electrolytic - 101C104U016BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details