The MIN02-002C8R2D-F is a surface mount RF capacitor in the MIN series, designed for high power and high temperature applications up to 200°C with voltage ratings up to 300 Vdc. It uses mica dielectric and has a capacitance of 9.2 pF with a tolerance of ±0.5 pF. The component features a gull-wing terminal, is wave solderable, and has a CTE of approximately 18 ppm/°C compatible with FR4 PCBs. It exhibits ultra-low ESL and ESR, with typical ESR under 11 mΩ at 100 MHz, and is nonmagnetic for minimal RF loss. The package is thermally conductive and resists cracking or delaminating. The part is RoHS compliant and rated for operation from -55°C to +200°C with no voltage derating.
Datasheet Summary Powered by GS/AI
The MIN02-002C8R2D-F is a surface mount RF capacitor in the MIN series, designed for high power and high temperature applications up to 200°C with voltage ratings up to 300 Vdc. It uses mica dielectric and has a capacitance of 9.2 pF with a tolerance of ±0.5 pF. The component features a gull-wing terminal, is wave solderable, and has a CTE of approximately 18 ppm/°C compatible with FR4 PCBs. It exhibits ultra-low ESL and ESR, with typical ESR under 11 mΩ at 100 MHz, and is nonmagnetic for minimal RF loss. The package is thermally conductive and resists cracking or delaminating. The part is RoHS compliant and rated for operation from -55°C to +200°C with no voltage derating.