The MIN02-002C3R3D-F is a surface mount RF capacitor in the MIN series, designed for high-power, high-temperature applications up to 200°C with voltage ratings up to 300 Vdc. It has a capacitance of 3.3 pF using PTFE dielectric, with a tolerance of ±0.5 pF, and features a gull-wing terminal for reduced mechanical stress. The capacitor is RoHS compliant, wave solderable, and exhibits ultra-low ESL and ESR, making it suitable for RF applications including power amplifiers and mobile radio. Its CTE of approximately 18 ppm/°C ensures compatibility with FR4 PCBs, and it shows no aging or capacitance drift with temperature, voltage, or frequency.
Datasheet Summary Powered by GS/AI
The MIN02-002C3R3D-F is a surface mount RF capacitor in the MIN series, designed for high-power, high-temperature applications up to 200°C with voltage ratings up to 300 Vdc. It has a capacitance of 3.3 pF using PTFE dielectric, with a tolerance of ±0.5 pF, and features a gull-wing terminal for reduced mechanical stress. The capacitor is RoHS compliant, wave solderable, and exhibits ultra-low ESL and ESR, making it suitable for RF applications including power amplifiers and mobile radio. Its CTE of approximately 18 ppm/°C ensures compatibility with FR4 PCBs, and it shows no aging or capacitance drift with temperature, voltage, or frequency.