The MIN02-002C1R8D-F is a surface mount RF capacitor from the MIN series, designed for high-power applications up to 300 Vdc and operating temperatures from -55 ºC to +200 ºC with no voltage derating. It has a capacitance of 1.8 pF with a tolerance of ±0.5 pF, using PTFE dielectric for ultra-low dielectric absorption. The capacitor features a gull-wing terminal for stress minimization, is wave solderable, and has a thermal expansion coefficient compatible with FR4 PCBs. It is nonmagnetic with very low ESL and ESR, enabling effective bypassing at high frequencies. The package is thermally conductive and resistant to cracking or delaminating during operation. The part complies with RoHS standards and is marked in green ink.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MIN02-002C1R8D-F |
| Product Name | Mica |
| Configuration / Form Factor | Chip Capacitor |
| Technology | Multilayer |
| Operating Temperature | -55 to 200 C (-67 to 392 F) |