The MIN02-002C100A-TF is a surface-mount RF capacitor in the MIN series, designed for high-power, high-temperature applications up to 200°C with no voltage derating. It has a capacitance of 100 pF with a tolerance of ±1 pF and a voltage rating of 300 Vdc. The capacitor uses mica dielectric, features a gull-wing terminal for low stress, and offers ultra-low ESL and ESR for effective bypassing at high frequencies. The package is compatible with FR4 PCBs with a CTE of approximately 18 ppm/°C, supports wave soldering, and is RoHS compliant. Capacitance remains stable with temperature, voltage, and frequency, and the device is nonmagnetic to minimize RF loss.
10pF Polytetrafluoroethyl
CAP PTFE 10PF 1PF 300V SMD
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MIN02-002C100A-TF | MIN02-002C100A-TF-ND | MIN02-002C100A-TF |
| Product Name | Mica | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer | |
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) |
| Electrostatic Capacitors | Mica | Mica; Polytetrafluoroethylene (PTFE) | Polytetrafluoroethylene (PTFE) |
| Capacitance Range | 1.00E-5 microF | 1.00E-5 microF |