The MIN02 series consists of surface-mount RF capacitors using mica or PTFE dielectrics, rated for operation from -55 °C to +200 °C with no voltage derating, and supporting voltages up to 300 Vdc. Capacitance ranges from 1 to 350 pF with tolerances of ±0.25 pF, ±0.5 pF, ±1 pF, ±0.5%, ±1%, ±2%, or ±5%. The package features gull-wing terminals, is compatible with FR4 PCBs due to a CTE of approximately 18 ppm/°C, and is nonmagnetic with low ESL and ESR. It is wave solderable, resistant to cracking and delamination, and RoHS compliant. The series is designed for high-power RF applications including amplifiers, medical equipment, and mobile radio systems.
24pF Mica Capacitor 300V Nonstandard SMD
SMT Clad RF Capacitors 24µF 300V
CAP MICA 24PF 5% 300V SMD
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MIN02-001DC240J-F | MIN02-001DC240J-F-ND | 2002-MIN02-001DC240J-F | MIN02-001DC240J-F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer | ||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 2.40E-5 microF | 24 microF | 2.40E-5 microF |