The MIN02-001DC220D-F is a surface mount RF capacitor in the MIN series, designed for high power applications up to 300 Vdc and operating temperatures from -55 ºC to +200 ºC without voltage derating. It uses PTFE dielectric with a capacitance of 22 pF (220 = 22 × 10^0), has a tolerance of ±0.5 pF, and features a gull-wing terminal for low stress and thermal compatibility with FR4 PCBs. The capacitor exhibits ultra-low ESR (<11 mΩ at 100 MHz), minimal ESL, zero aging, and is nonmagnetic for low RF loss. The part is RoHS compliant and wave solderable with no cracking or delamination risk.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MIN02-001DC220D-F |
| Product Name | Mica |
| Configuration / Form Factor | Chip Capacitor |
| Technology | Multilayer |
| Operating Temperature | -55 to 200 C (-67 to 392 F) |