The MIN02-001CC150D-F is a surface mount RF capacitor in the MIN series, designed for high power and high temperature applications up to 200 °C with a voltage rating of 300 Vdc. It has a capacitance of 150 pF with a tolerance of ±0.5 pF, using mica dielectric, and features a gull-wing terminal for low stress and high thermal conductivity. The component is nonmagnetic, has ultra-low ESL and ESR below 11 mΩ at 100 MHz, and is rated for operation from −55 °C to +200 °C with no voltage derating. It is RoHS compliant and compatible with FR4 PCBs due to a CTE of approximately 18 ppm/°C.
Datasheet Summary Powered by GS/AI
The MIN02-001CC150D-F is a surface mount RF capacitor in the MIN series, designed for high power and high temperature applications up to 200 °C with a voltage rating of 300 Vdc. It has a capacitance of 150 pF with a tolerance of ±0.5 pF, using mica dielectric, and features a gull-wing terminal for low stress and high thermal conductivity. The component is nonmagnetic, has ultra-low ESL and ESR below 11 mΩ at 100 MHz, and is rated for operation from −55 °C to +200 °C with no voltage derating. It is RoHS compliant and compatible with FR4 PCBs due to a CTE of approximately 18 ppm/°C.