The MIN02-001CC100D-F is a surface mount RF capacitor in the MIN series, designed for high power, high temperature applications up to 200 °C and DC voltages up to 300 V. It uses mica dielectric with a capacitance of 100 pF and a tolerance of ±0.5 pF. The part features a gull-wing terminal for stress reduction, is wave solderable, and compatible with FR4 PCBs due to a coefficient of thermal expansion near 18 ppm/°C. It has very low ESL and ESR, with typical ESR below 11 mΩ at 100 MHz, and is nonmagnetic to minimize RF loss. The capacitor exhibits no aging, no drift with voltage or temperature, and is RoHS compliant. The package is a clad SMT design optimized for thermal conductivity and mechanical stability.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MIN02-001CC100D-F |
| Product Name | Mica |
| Configuration / Form Factor | Chip Capacitor |
| Technology | Multilayer |
| Operating Temperature | -55 to 200 C (-67 to 392 F) |