OK International Analog Particle Fume Extraction System; Air Volume Metcal MFX-2200C-A

Description
ANALOG PARTICLE FUME EXTRACTION SYSTEM; Air Volume:400CFM; Supply Voltage VAC:-; Power Rating:250W; Plug Type:-; Product Range:MFX-2200C Series; Flow Rate:600CFM; Noise Rating:58dBA; Size:17.7 x 20.75 x 26.4"; Supply Voltage:110VAC RoHS Compliant: Yes
Datasheet
Description
ANALOG PARTICLE FUME EXTRACTION SYSTEM; Air Volume:400CFM; Supply Voltage VAC:-; Power Rating:250W; Plug Type:-; Product Range:MFX-2200C Series; Flow Rate:600CFM; Noise Rating:58dBA; Size:17.7 x 20.75 x 26.4"; Supply Voltage:110VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Particle Fume Extraction System; Air Volume Metcal - 68K5111 - Newark, An Avnet Company
Chicago, IL, United States
Analog Particle Fume Extraction System; Air Volume Metcal
68K5111
Analog Particle Fume Extraction System; Air Volume Metcal 68K5111
ANALOG PARTICLE FUME EXTRACTION SYSTEM; Air Volume:400CFM; Supply Voltage VAC:-; Power Rating:250W; Plug Type:-; Product Range:MFX-2200C Series; Flow Rate:600CFM; Noise Rating:58dBA; Size:17.7 x 20.75 x 26.4"; Supply Voltage:110VAC RoHS Compliant: Yes

ANALOG PARTICLE FUME EXTRACTION SYSTEM; Air Volume:400CFM; Supply Voltage VAC:-; Power Rating:250W; Plug Type:-; Product Range:MFX-2200C Series; Flow Rate:600CFM; Noise Rating:58dBA; Size:17.7 x 20.75 x 26.4"; Supply Voltage:110VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 68K5111
Product Name Analog Particle Fume Extraction System; Air Volume Metcal
Unlock Full Specs
to access all available technical data

Similar Products

Desoldering Nozzles - 2024492 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details
Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot II Thermocouple Welder - 20-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #14 Gauge or Finer, and #8 or Lighter Studs
View Details
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz
View Details