OK International Production Soldering System; Supply Voltage Vac Metcal MFR-PST

Description
PRODUCTION SOLDERING SYSTEM; Supply Voltage VAC:240V; Heat Temperature Max:-; Output Power:50W; Kit Contents:MFR-PS1K Power Supply, Tweezer Hand-piece, Cartridge Hand-piece, MFR-WSPT & MFR-WSSR Stand; Product Range:-; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
PRODUCTION SOLDERING SYSTEM; Supply Voltage VAC:240V; Heat Temperature Max:-; Output Power:50W; Kit Contents:MFR-PS1K Power Supply, Tweezer Hand-piece, Cartridge Hand-piece, MFR-WSPT & MFR-WSSR Stand; Product Range:-; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Production Soldering System; Supply Voltage Vac Metcal - 66K6692 - Newark, An Avnet Company
Chicago, IL, United States
Production Soldering System; Supply Voltage Vac Metcal
66K6692
Production Soldering System; Supply Voltage Vac Metcal 66K6692
PRODUCTION SOLDERING SYSTEM; Supply Voltage VAC:240V; Heat Temperature Max:-; Output Power:50W; Kit Contents:MFR-PS1K Power Supply, Tweezer Hand-piece, Cartridge Hand-piece, MFR-WSPT & MFR-WSSR Stand; Product Range:-; Plug Type:- RoHS Compliant: Yes

PRODUCTION SOLDERING SYSTEM; Supply Voltage VAC:240V; Heat Temperature Max:-; Output Power:50W; Kit Contents:MFR-PS1K Power Supply, Tweezer Hand-piece, Cartridge Hand-piece, MFR-WSPT & MFR-WSSR Stand; Product Range:-; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 66K6692
Product Name Production Soldering System; Supply Voltage Vac Metcal
AC Input Voltage 208-230/240V_60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Solder Pastes - 1462877 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Band Saw Blade Welder -  - Grob, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details