The MCN22FD501J is a nonmagnetic multilayer RF capacitor in a 2220 case size, rated for 500 Vdc, with a capacitance of 500 pF and a tolerance of ±5%. It features a natural mica dielectric, high Q at UHF/VHF frequencies, and is compatible with FR4 boards. The capacitor is wave solderable, resists thermal cracking, and operates from -55 ºC to +125 ºC. Its nonmagnetic design suits MRI and other high-frequency applications.
Rugged flexibility and compatibility with FR4 boards make Type MC and MCN capacitors ideal for use where other multilayer caps aren't recommended because of cracking. The natural mica dielectric retains its high-Q to many megahertz, so higher frequency applications are limited by the circuit inductance, not the Type MC capacitor. Nonmagnetic Type MCN chips are available for MRI and other high frequency applications that often use more expensive porcelain ceramic chips.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | MCN22FD501J |
| Product Name | Hi-Q Mica Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 5.00E-4 microF |
| Capacitance Tolerance | 5 (+/- %) |