MCM1000VKIT3 is a kit containing five 1000 Vdc MCM series SMT clad RF capacitors with capacitance ratings from 100 to 750 pF, designed for high-power, high-frequency applications up to 200 °C with no voltage derating. The capacitors feature a gull-wing terminal, RoHS-compliant green marking, and a thermal conductivity compatible with FR4 PCBs. They exhibit ultra-low ESR (<11 mΩ at 100 MHz), negligible aging, and capacitance tolerances as tight as ±0.25 pF, with a nonmagnetic, PTFE or mica dielectric for minimal RF loss and stable performance across temperature, voltage, and frequency.
SMT Clad RF Capacitors 1000V
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 2002-MCM1000VKIT3 |
| Product Name | Mica Capacitors |
| Configuration / Form Factor | Chip Capacitor |