The MCM01 series consists of surface mount, high-power, high-temperature RF capacitors designed for operation up to 200 °C without voltage derating and at voltages up to 1000 Vdc. These capacitors feature a gull-wing terminal for reduced mechanical stress, a thermally conductive package, and a CTE of approximately 18 ppm/°C compatible with FR4 PCBs. Capacitance values range from 1 to 1500 pF with tolerances specified up to ±2%, and ESR is typically 100 pF with resistance below 11 mΩ at 100 MHz. The dielectric is either PTFE or mica, with nonmagnetic construction for minimal RF loss and negligible aging. The device is RoHS compliant and wave solderable, with no cracking or delamination. The MCM01-010ED910G-F variant uses mica dielectric, rated for 500 Vdc, with a 91 pF capacitance and ±2% tolerance, mounted in a surface mount configuration.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MCM01-010ED910G-F |
| Product Name | Mica |
| Configuration / Form Factor | Chip Capacitor |
| Technology | Multilayer |
| Operating Temperature | -55 to 200 C (-67 to 392 F) |
| Electrostatic Capacitors | Mica |