The MCM01 series is a surface-mount RF capacitor designed for high-power, high-temperature applications up to 200°C with voltages up to 1000 Vdc. It uses PTFE or mica dielectric with ultra-low dielectric absorption, offering capacitance values from 1 to 1500 pF and tolerances as tight as ±0.25 pF. The package features a gull-wing terminal for reduced mechanical stress, is wave solderable, and has a thermal expansion coefficient of approximately 18 ppm/°C compatible with FR4 PCBs. It exhibits very low ESR (<11 mΩ at 100 MHz) and ESL, nonmagnetic properties for minimal RF loss, and stable performance with no aging or change with voltage, time, or frequency. The part includes RoHS-compliant marking and is suitable for RF power amplifiers, medical equipment, and mobile radio applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MCM01-010ED131G-F |
| Product Name | Mica |
| Configuration / Form Factor | Chip Capacitor |
| Technology | Multilayer |
| Operating Temperature | -55 to 200 C (-67 to 392 F) |
| Electrostatic Capacitors | Mica |