The MCM01 series is a surface-mount multilayer RF capacitor designed for high-power applications up to 1000 Vdc and operating temperatures to 200 °C with no voltage derating. It uses PTFE or mica dielectric, offers capacitance values from 1 to 1500 pF, and features low ESL, low ESR (<11 mΩ at 100 MHz), and thermal conductivity compatible with FR4 PCBs. The gull-wing terminal design minimizes mechanical stress, and the package is nonmagnetic for minimal RF loss. The part is wave solderable, exhibits no aging or capacitance drift with voltage, time, or frequency, and has tolerances as tight as ±0.25 pF. RoHS compliant versions are marked with an 'F' suffix.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MCM01-010CD150D-F |
| Product Name | Mica |
| Configuration / Form Factor | Chip Capacitor |
| Technology | Multilayer |
| Operating Temperature | -55 to 200 C (-67 to 392 F) |