The 187UVR016MFBJ is an aluminum polymer capacitor rated for 16 VDC, with a capacitance of 180 µF, an ESR of 16 mΩ at 100 kHz and 20°C, and a maximum ripple current of 4040 mA at 100 kHz and 105°C. It features a low ESR and high ripple current capability for use in DC-DC converters and voltage regulators. The capacitor has a case size of 8 mm in diameter by 12 mm in height and operates within a temperature range of -55°C to +105°C. It meets a leakage current specification of 576 µA maximum at 20°C and exhibits stable performance under thermal cycling, damp heat, and soldering heat conditions.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 180UF 20% 16V SMD
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 187UVR016MFBJ | 187UVR016MFBJ | 187UVR016MFBJ |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 180 microF | 180 microF | 180 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |