The MCM01 series is a surface-mount multilayer RF capacitor designed for high-power applications up to 1000 Vdc and temperatures to 200 °C with no voltage derating. It uses PTFE or mica dielectric with ultra-low dielectric absorption, offering capacitance values from 1 to 1500 pF, tolerances down to ±0.25 pF, and a CTE of approximately 18 ppm/°C compatible with FR4 PCBs. The part features a gull-wing terminal, nonmagnetic construction for minimal RF loss, and typical ESR of 100 pF with less than 11 mΩ at 100 MHz. It is wave solderable, resistant to cracking and delamination, and RoHS compliant. The MCM01-009EF561G-F variant corresponds to a 560 pF capacitance, 500 Vdc rating, E temperature coefficient, ±2% tolerance, and tape-and-reel packaging.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MCM01-009EF561G-F |
| Product Name | Mica |
| Configuration / Form Factor | Chip Capacitor |
| Technology | Multilayer |
| Operating Temperature | -55 to 200 C (-67 to 392 F) |
| Electrostatic Capacitors | Mica |