MCM01 series surface mount RF capacitors are designed for high-power, high-temperature applications up to 200 °C with voltage ratings up to 1000 Vdc and capacitance ranges from 1 to 1500 pF. They feature a gull-wing terminal for reduced mechanical stress, are wave solderable, and exhibit ultra-low ESR (<11 mΩ at 100 MHz) and ESL for effective bypassing. The package has a CTE of approximately 18 ppm/°C compatible with FR4 PCBs, is nonmagnetic, and maintains stable capacitance with no aging, voltage, or frequency dependence. Capacitance tolerances include ±0.25 pF, ±0.5 pF, ±1 pF, or ±2%, with PTFE or mica dielectrics depending on value. The part MCM01-009EF401G-F is a variant of this series with a 400 pF capacitance, 500 Vdc rating, ±2% tolerance, and RoHS compliance.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | Richardson RFPD | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MCM01-009EF401G-F | MCM01-009EF401G-F |
| Product Name | Mica | Hi-Q Mica Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | |
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) |
| Electrostatic Capacitors | Mica | |
| Capacitance Range | 4.00E-4 microF | 4.00E-4 microF |