The MCM01 series is a surface-mount RF capacitor designed for high-power applications up to 1000 Vdc and temperatures to 200 ºC with no voltage derating, using PTFE or mica dielectrics for ultra-low loss and stable performance. It features a gull-wing terminal for stress reduction, thermal conductivity compatible with FR4 PCBs, and ESR below 11 mΩ at 100 MHz. Capacitance ranges from 1 to 1500 pF with tolerances down to ±0.25 pF, and the part is nonmagnetic, RoHS compliant, and wave solderable. The MCM01-009EF151J-F variant includes a 150 pF capacitance, 1000 Vdc rating, ±5% tolerance, and tape packaging, consistent with series specifications.
Types MCM and MIN SMT clad PTFE and mica capacitors are top performers for high power applications requiring low inductance at high frequencies and can operate at temperatures up to 200 ºC and voltages to 1000 Vdc. Choosing from 16 different configurations offers easy mounting with options for surface mount as well as through-hole and mechanical assembly. To assure high current capability in the smallest capacitors, low-capacitance ratings use polytetrafluorethyle
CAP MICA 150PF 5% 1KV SMD
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MCM01-009EF151J-F | MCM01-009EF151J-F | MCM01-009EF151J-F |
| Product Name | Mica | Hi-Q Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer | |
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) |
| Electrostatic Capacitors | Mica | Mica; Mica | |
| Capacitance Range | 1.50E-4 microF | 1.50E-4 microF | 1.50E-4 microF |