The MCM01 series consists of surface mount RF capacitors designed for high power and high temperature applications up to 200°C and 1000 Vdc, with capacitance values from 1 to 1500 pF. The part MCM01-009EF151G-TF, based on its prefix, falls within this series and uses mica dielectric, features a gull-wing terminal for low stress, and has a CTE of approximately 18 ppm/°C compatible with FR4 PCBs. It operates with no capacitance aging, exhibits ultra-low ESL and ESR (typically 100 pF, less than 11 mΩ at 100 MHz), and is nonmagnetic for minimal RF loss. The device is wave solderable, RoHS compliant, and offers a capacitance tolerance of ±2% with a temperature coefficient of -20 to +100 ppm/°C for capacitance values between 57 pF and 1500 pF.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MCM01-009EF151G-TF |
| Product Name | Mica |
| Configuration / Form Factor | Chip Capacitor |
| Technology | Multilayer |
| Operating Temperature | -55 to 200 C (-67 to 392 F) |
| Electrostatic Capacitors | Mica |