The MCM01 series consists of surface mount RF capacitors designed for high power applications up to 200°C and 1000 Vdc, with capacitance ranging from 1 to 1500 pF and tolerances as tight as ±0.25 pF. The capacitors feature a gull-wing terminal, low ESR under 11 mΩ at 100 MHz, and a coefficient of thermal expansion of approximately 18 ppm/°C compatible with FR4 PCBs. They use PTFE or mica dielectric, are nonmagnetic, and exhibit no capacitance change with time, voltage, or frequency. The MCM01-009EF101J-TF variant, rated at 100 pF and 1000 Vdc, shares these properties. The exact part number is not listed, but the series specifications apply.
Datasheet Summary Powered by GS/AI
The MCM01 series consists of surface mount RF capacitors designed for high power applications up to 200°C and 1000 Vdc, with capacitance ranging from 1 to 1500 pF and tolerances as tight as ±0.25 pF. The capacitors feature a gull-wing terminal, low ESR under 11 mΩ at 100 MHz, and a coefficient of thermal expansion of approximately 18 ppm/°C compatible with FR4 PCBs. They use PTFE or mica dielectric, are nonmagnetic, and exhibit no capacitance change with time, voltage, or frequency. The MCM01-009EF101J-TF variant, rated at 100 pF and 1000 Vdc, shares these properties. The exact part number is not listed, but the series specifications apply.