The MCM01-009ED910F-F is a surface-mount RF capacitor from the MCM series, rated for operation up to 200 °C with no voltage derating and capable of handling voltages up to 1000 Vdc. It uses a PTFE or mica dielectric with a capacitance of 91 pF and a tolerance of ±1%. The part features a gull-wing terminal, is RoHS compliant, and maintains low ESR (<11 mΩ at 100 MHz) and minimal ESL for effective bypassing. It is nonmagnetic, wave solderable, and exhibits no aging or capacitance drift with temperature, voltage, or frequency. The thermal expansion coefficient is approximately 18 ppm/°C, compatible with FR4 PCBs, and the component resists cracking or delamination.
SMT Clad RF Capacitors 91µF 500V
CAP MICA 91PF 1% 500V SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MCM01-009ED910F-F | 2002-MCM01-009ED910F-F | MCM01-009ED910F-F |
| Product Name | Mica | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer | |
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrostatic Capacitors | Mica | Mica; Mica | |
| Capacitance Range | 9.10E-5 microF | 91 microF | 9.10E-5 microF |