The MCM01 series consists of surface mount multilayer RF capacitors designed for high-power applications up to 1000 Vdc and operating temperatures up to 200 °C, with no voltage derating. These capacitors use PTFE or mica dielectrics and feature a gull-wing terminal for low stress, high thermal conductivity, and compatibility with FR4 PCBs. The series supports capacitance values from 1 to 1500 pF with tolerances including ±5%, and maintains stable performance with negligible aging, dielectric absorption, or change with voltage, time, or frequency. Typical ESR is 100 pF at 100 MHz with inductance low enough for effective bypassing, and units are nonmagnetic and RoHS compliant. The MCM01-009EC132J-F part, with its specified capacitance of 1300 pF and 1000 Vdc rating, belongs to this series.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MCM01-009EC132J-F |
| Product Name | Mica |
| Configuration / Form Factor | Chip Capacitor |
| Technology | Multilayer |
| Operating Temperature | -55 to 200 C (-67 to 392 F) |
| Electrostatic Capacitors | Mica |