The MCM01 series comprises surface mount multilayer RF capacitors built with PTFE or mica dielectrics for high power applications up to 1000 Vdc and temperatures to 200 ºC, with no voltage derating. The MCM01-009 variant features a gull-wing terminal, low ESL, and ESR typically below 11 mΩ at 100 MHz. Capacitance ranges from 1 to 1500 pF, with tolerances including ±2% for values above 11 pF. The package is compatible with FR4 PCBs due to a CTE of approximately 18 ppm/ºC, and the component is nonmagnetic and RoHS compliant. Wave solderable and resistant to cracking or delamination.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | Richardson RFPD | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MCM01-009DD330G-F | MCM01-009DD330G-F |
| Product Name | Mica | Hi-Q Mica Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | |
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) |
| Electrostatic Capacitors | Mica | |
| Capacitance Range | 3.30E-5 microF | 3.30E-5 microF |