The MCM01 series is a surface mount RF capacitor designed for high power applications up to 1000 Vdc and temperatures to 200 °C, with no voltage derating. It uses PTFE or mica dielectric, features a gull-wing terminal for low stress, and is wave solderable with CTE approximately 18 ppm/°C compatible with FR4 PCBs. The part has ultra-low ESL, nonmagnetic construction, and capacitance tolerances from ±0.25 pF to ±5%. This variant, MCM01-009D2R8D-TF, corresponds to a 2.8 pF capacitance, 500 Vdc rating, ±0.5 pF tolerance, and includes RoHS compliance with tape packaging. ESR is typically 100 pF at 100 MHz, with maximum ESR under 11 mΩ at 100 MHz.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
SMT Clad RF Capacitors 2.8µF 500V
CAP PTFE 2.8PF 0.5PF 500V SMD
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MCM01-009D2R8D-TF | MCM01-009D2R8D-TF | 2002-MCM01-009D2R8D-TF | MCM01-009D2R8D-TF |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer | ||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrostatic Capacitors | Mica | Polytetrafluoroethylene (PTFE) | ||
| Capacitance Range | 2.80E-6 microF | 2.80E-6 microF | 2.8 microF | 2.80E-6 microF |