The MCM01 series consists of surface mount RF capacitors designed for high power and high temperature applications up to 200 °C with voltage ratings up to 1000 Vdc. The capacitors use PTFE or mica dielectrics, offer capacitance values from 1 to 1500 pF, and feature low ESR and ESL, nonmagnetic construction, and CTE compatibility with FR4 PCBs. They are wave solderable, resist cracking or delamination, and have gull-wing terminals to minimize stress. Capacitance tolerances range from ±0.25 pF to ±5%, and the parts are RoHS compliant. The MCM01-009CF150B-F variant corresponds to a 150 pF, 500 Vdc capacitor with a ±0.5 pF tolerance, C-temperature coefficient, and tape and reel packaging.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MCM01-009CF150B-F |
| Product Name | Mica |
| Configuration / Form Factor | Chip Capacitor |
| Technology | Multilayer |
| Operating Temperature | -55 to 200 C (-67 to 392 F) |