The MCM01 series consists of surface mount RF capacitors made with mica or PTFE dielectric, rated for operation up to 200°C with no voltage derating and voltages up to 1000 Vdc. The part MCM01-009CD200D-F is a variant of this series with a capacitance of 200 pF, a voltage rating of 500 Vdc, a capacitance tolerance of ±0.5%, and RoHS compliance. It features a gull-wing terminal, a thermal coefficient compatible with FR4 PCBs, and an ESR of approximately 11 mΩ at 100 MHz. The package is nonmagnetic with ultra-low ESL for effective RF bypassing, and it supports wave soldering without cracking or delamination.
Datasheet Summary Powered by GS/AI
The MCM01 series consists of surface mount RF capacitors made with mica or PTFE dielectric, rated for operation up to 200°C with no voltage derating and voltages up to 1000 Vdc. The part MCM01-009CD200D-F is a variant of this series with a capacitance of 200 pF, a voltage rating of 500 Vdc, a capacitance tolerance of ±0.5%, and RoHS compliance. It features a gull-wing terminal, a thermal coefficient compatible with FR4 PCBs, and an ESR of approximately 11 mΩ at 100 MHz. The package is nonmagnetic with ultra-low ESL for effective RF bypassing, and it supports wave soldering without cracking or delamination.