The MCM01 series comprises surface mount multilayer RF capacitors using PTFE or mica dielectrics, rated for operation from -55 ºC to +200 ºC with no voltage derating and voltages up to 1000 Vdc. The part MCM01-002DD500J-F, as a member of this series, features a gull-wing terminal for low stress, a thermal conductivity compatible with FR4 PCBs (CTE ≈ 18 ppm/ºC), and operates with typical ESR of 100 pF and impedance below 11 mΩ at 100 MHz. It is wave solderable, nonmagnetic, and has no aging or capacitance drift with time, voltage, or frequency. Capacitance tolerance is ±5% for values over 11 pF. The package is designed for high current and minimal ESL, suitable for RF power amplifiers, medical equipment, and mobile radio applications.
CAP MICA 50PF 5% 500V SMD
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MCM01-002DD500J-F | MCM01-002DD500J-F |
| Product Name | Mica | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer |
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) |
| Electrostatic Capacitors | Mica | Mica; Mica |
| Capacitance Range | 5.00E-5 microF | 5.00E-5 microF |