The MCM01 series is a surface mount RF capacitor designed for high-power applications up to 1000 Vdc and temperatures to 200 °C, with no voltage derating. It uses PTFE or mica dielectric and offers capacitance values from 1 to 1500 pF in standardized configurations. The part features low inductance, extremely low ESR (<11 mΩ at 100 MHz), and a gull-wing terminal for reduced mechanical stress. It is thermal conductive, nonmagnetic, and compatible with FR4 PCBs due to a CTE of approximately 18 ppm/°C. The device is wave solderable, resists cracking and delamination, and exhibits no aging or capacitance drift with temperature, voltage, or frequency. Capacitance tolerance for this variant is ±5% for values above 11 pF, and it is RoHS compliant with green marking. The exact capacitance of 680 pF and voltage rating of 500 Vdc are specified for this configuration.
CAP MICA 680PF 5% 500V SMD
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MCM01-001ED681J-F | MCM01-001ED681J-F |
| Product Name | Mica | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer |
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) |
| Electrostatic Capacitors | Mica | Mica; Mica |
| Capacitance Range | 6.80E-4 microF | 6.80E-4 microF |