The MCM01-001DD330K-F is a surface mount RF capacitor designed for high power applications up to 500 Vdc and operating temperatures to 200 °C without voltage derating. It features a Case D style with a capacitance of 33 pF, ±10% tolerance, and PTFE dielectric, offering ultra-low ESR (<11 mΩ at 100 MHz) and minimal ESL for effective RF bypassing. The component has a gull-wing terminal for reduced mechanical stress, is nonmagnetic, and exhibits no aging or capacitance drift with time, voltage, or frequency. Its thermal expansion coefficient of approximately 18 ppm/°C is compatible with FR4 PCBs, and it is RoHS compliant with tape and reel packaging.
CAP MICA 33PF 10% 500V SMD
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MCM01-001DD330K-F | MCM01-001DD330K-F |
| Product Name | Mica | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer |
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) |
| Electrostatic Capacitors | Mica | Mica; Mica |
| Capacitance Range | 3.30E-5 microF | 3.30E-5 microF |