The MC22FF751J-F is a 750 pF, 1000 Vdc, 2220 case size mica chip capacitor designed for high-frequency RF applications. It features a natural mica dielectric with high Q factor, excellent stability over time, voltage, and frequency, and is resistant to thermal cracking. The capacitor supports wave soldering, exceeds 2 mm bend test requirements, and handles high RF current with a dV/dt rating of 20,000 V/µs. Its case dimensions are 5.7 mm length by 5.0 mm width, with a maximum height of 2.0 mm. This part is part of the nonmagnetic MCN series variant, suitable for MRI and other sensitive high-frequency applications. Capacitance tolerance is ±5%, and it operates within a temperature range of -55 °C to +125 °C.
750pF Mica Capacitor 1kV 2220 (5750 Metric)
Multilayer RF Capacitors 1000V
CAP MICA 750PF 5% 1KV 2220
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC22FF751J-F | MC22FF751J-F-ND | 2002-MC22FF751J-F | MC22FF751J-F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 7.50E-4 microF | 7.50E-4 microF |