The MC22FF301J-F is a 1000 Vdc, 300 pF multilayer RF mica capacitor in a 2220 case size, designed for high-frequency, high-power applications with excellent Q-factor and stability under RF current. It is nonmagnetic, surge and thermal cracking resistant, compatible with FR4 boards, and wave solderable. The device operates from -55 °C to +125 °C and meets the capacitance tolerance of ±5%. Its physical dimensions are 5.7 mm length by 5.0 mm width with a height of 2.0 mm.
Multilayer RF Capacitors 1000V
300pF Mica Capacitor 1kV 2220 (5750 Metric)
CAP MICA 300PF 5% 1KV 2220
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC22FF301J-F | 2002-MC22FF301J-F | MC22FF301J-F-ND | MC22FF301J-F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 3.00E-4 microF | 3.00E-4 microF |