The MC22FF251J-F is a multilayer RF mica capacitor in a 2220 case size, rated for 1000 Vdc, with a capacitance of 250 pF and a tolerance of ±5%. It features a natural mica dielectric offering high Q at UHF/VHF frequencies, stability with time and temperature, and compatibility with FR4 boards. The capacitor supports wave soldering, exceeds a 2 mm bend test, and is designed for high RF current with a dV/dt rating of 20,000 V/µs. The operating temperature range is -55°C to +125°C. Its case dimensions are 5.7 mm × 5.0 mm.
250pF Mica Capacitor 1kV 2220 (5750 Metric)
Multilayer RF Capacitors 1000V
CAP MICA 250PF 5% 1KV 2220
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC22FF251J-F | MC22FF251J-F-ND | 2002-MC22FF251J-F | MC22FF251J-F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 2.50E-4 microF | 2.50E-4 microF |