The MC22FF161J-F is a 160 pF, 1000 Vdc, 2220 case size mica chip capacitor designed for high-frequency RF applications, with a capacitance tolerance of ±5%. It features a nonmagnetic mica dielectric, operates from -55 ºC to +125 ºC, and is compatible with FR4 boards. The 2220 case measures 0.224 in × 0.197 in (5.7 mm × 5.0 mm) with a maximum height of 0.079 in (2.0 mm). It supports high RF current with a dV/dt rating of 20,000 V/µs and exhibits no capacitance drift over time, voltage, or frequency.
Multilayer RF Capacitors 1000V
160pF Mica Capacitor 1kV 2220 (5750 Metric)
CAP MICA 160PF 5% 1KV 2220
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC22FF161J-F | 2002-MC22FF161J-F | MC22FF161J-F-ND | MC22FF161J-F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 1.60E-4 microF | 1.60E-4 microF |