The MC22FF122J-F is a multilayer mica RF capacitor in a 2220 case size, rated for 1000 Vdc, with a capacitance of 1200 pF and a tolerance of ±5%. It is designed for high-frequency, high-power RF applications, featuring a nonmagnetic option for MRI and similar environments. The capacitor is compatible with FR4 boards, wave solderable, and capable of withstanding a dV/dt of 20,000 V/µs. Its operating temperature range is -55 °C to +125 °C. The 2220 case measures 5.7 mm by 5.0 mm (0.224 in by 0.197 in).
1200pF Mica Capacitor 1kV 2220 (5750 Metric)
Multilayer RF Capacitors 1000V
CAP MICA 1200PF 5% 1KV 2220
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC22FF122J-F | MC22FF122J-F-ND | 2002-MC22FF122J-F | MC22FF122J-F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 0.0012 microF | 0.0012 microF |