The MC22FF121J-F is a multilayer RF capacitor with a 1200 pF capacitance, rated for 1000 Vdc, in a 2220 case size. It uses a natural mica dielectric, offering high Q factor at UHF/VHF frequencies, thermal cracking resistance, and compatibility with FR4 boards. The capacitor supports wave soldering and withstands a dV/dt of 20,000 V/µs. Its dimensions are 5.7 mm length by 5.0 mm width, with a height of 2.0 mm. The part operates over a temperature range of -55 ºC to +125 ºC and has a capacitance tolerance of ±5%. It is nonmagnetic and suitable for RF applications including power amplifiers, tuned LCR circuits, and MRI systems.
Multilayer RF Capacitors 1000V
Win Source Part Number: 1337073-MC22FF121J-F
Category: Capacitors - Mica and PTFE Capacitors
Series: MC
Features: RF, High Q, Low Loss
Package: Bulk
Size / Dimension: 0.224" L x 0.197" W (5.70mm x 5.00mm)
Height - Seated (Max): 0.157" (4.00mm)
Standard Package: 100
Capacitance: 120 pF
Tolerance: ±5%
Voltage - Rated: 1 kV
Dielectric Material: Mica
Mounting Type: Surface Mount
Package / Case: 2220 (5750 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.29.0020
Mfr: Cornell Dubilier Electronics (CDE)
120pF Mica Capacitor 1kV 2220 (5750 Metric)
CAP MICA 120PF 5% 1KV 2220
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC22FF121J-F | 2002-MC22FF121J-F | 1337073-MC22FF121J-F | MC22FF121J-F-ND | MC22FF121J-F |
| Product Name | Mica | Mica Capacitors | Capacitors - Mica and PTFE Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Technology | Multilayer | Multilayer | Single-Layer | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | ||
| Capacitance Range | 1.20E-4 microF | 1.20E-4 microF | 1.20E-4 microF |