Cornell Dubilier Mica Capacitors MC22FF121G-TF

Description
Multilayer RF Capacitors 1000V
Request a Quote Datasheet
Description
Multilayer RF Capacitors 1000V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica Capacitors 2002-MC22FF121G-TF
Multilayer RF Capacitors 1000V

Multilayer RF Capacitors 1000V

Supplier's Site Datasheet
Mica and PTFE Capacitors - MC22FF121G-TF-ND - DigiKey
Thief River Falls, MN, United States
Mica and PTFE Capacitors
MC22FF121G-TF-ND
Mica and PTFE Capacitors MC22FF121G-TF-ND
120pF Mica Capacitor 1kV 2220 (5750 Metric)

120pF Mica Capacitor 1kV 2220 (5750 Metric)

Buy Now Datasheet
Mica and PTFE Capacitors - MC22FF121G-TF - 1050477-MC22FF121G-TF - Win Source Electronics
Laguna Hills, CA, United States
Mica and PTFE Capacitors - MC22FF121G-TF
1050477-MC22FF121G-TF
Mica and PTFE Capacitors - MC22FF121G-TF 1050477-MC22FF121G-TF
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 1050477-MC22FF121G-T F Packaging: Reel - TR Features: RF, High Q, Low Loss Voltage Rating: 1000V Height - Seated (Max): 0.157" (4.00mm) Mounting: SMD (SMT) Capacitance: 120pF Tolerance: ±2% Dielectric Material: Mica Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 1050477-MC22FF121G-TF
Packaging: Reel - TR
Features: RF, High Q, Low Loss
Voltage Rating: 1000V
Height - Seated (Max): 0.157" (4.00mm)
Mounting: SMD (SMT)
Capacitance: 120pF
Tolerance: ±2%
Dielectric Material: Mica
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Capacitors - Mica and PTFE Capacitors - MC22FF121G-TF - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Mica and PTFE Capacitors
MC22FF121G-TF
Capacitors - Mica and PTFE Capacitors MC22FF121G-TF
CAP MICA 120PF 2% 1KV 2220

CAP MICA 120PF 2% 1KV 2220

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2002-MC22FF121G-TF MC22FF121G-TF-ND 1050477-MC22FF121G-TF MC22FF121G-TF
Product Name Mica Capacitors Mica and PTFE Capacitors Mica and PTFE Capacitors - MC22FF121G-TF Capacitors - Mica and PTFE Capacitors
Technology Multilayer Single-Layer
Applications RF / Microwave
WVDC 1000 volts 1000 volts 1 volts
Packing Method Tape Reel; Tape & Reel Tape Reel Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR)
Configuration / Form Factor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100152GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C254U020CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details