Cornell Dubilier Mica Capacitors MC22FF101J-TF

Description
Multilayer RF Capacitors 1000V
Request a Quote Datasheet
Description
Multilayer RF Capacitors 1000V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica Capacitors 2002-MC22FF101J-TF
Multilayer RF Capacitors 1000V

Multilayer RF Capacitors 1000V

Supplier's Site Datasheet
Mica and PTFE Capacitors - 338-MC22FF101J-TFTR-ND - DigiKey
Thief River Falls, MN, United States
Mica and PTFE Capacitors
338-MC22FF101J-TFTR-ND
Mica and PTFE Capacitors 338-MC22FF101J-TFTR-ND
100pF Mica Capacitor 1kV 2220 (5750 Metric)

100pF Mica Capacitor 1kV 2220 (5750 Metric)

Buy Now Datasheet
Mica and PTFE Capacitors - 338-MC22FF101J-TFCT-ND - DigiKey
Thief River Falls, MN, United States
Mica and PTFE Capacitors
338-MC22FF101J-TFCT-ND
Mica and PTFE Capacitors 338-MC22FF101J-TFCT-ND
CAP MICA 100PF 5% 1KV 2220

CAP MICA 100PF 5% 1KV 2220

Buy Now Datasheet
Mica and PTFE Capacitors - 338-MC22FF101J-TFDKR-ND - DigiKey
Thief River Falls, MN, United States
Mica and PTFE Capacitors
338-MC22FF101J-TFDKR-ND
Mica and PTFE Capacitors 338-MC22FF101J-TFDKR-ND
CAP MICA 100PF 5% 1KV 2220

CAP MICA 100PF 5% 1KV 2220

Buy Now Datasheet
Hi-Q Mica Capacitors - MC22FF101J-TF - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Mica Capacitors
MC22FF101J-TF
Hi-Q Mica Capacitors MC22FF101J-TF
Rugged flexibility and compatibility with FR4 boards make Type MC and MCN capacitors ideal for use where other multilayer caps aren't recommended because of cracking. The natural mica dielectric retains its high-Q to many megahertz, so higher frequency applications are limited by the circuit inductance, not the Type MC capacitor. Nonmagnetic Type MCN chips are available for MRI and other high frequency applications that often use more expensive porcelain ceramic chips.

Rugged flexibility and compatibility with FR4 boards make Type MC and MCN capacitors ideal for use where other multilayer caps aren't recommended because of cracking. The natural mica dielectric retains its high-Q to many megahertz, so higher frequency applications are limited by the circuit inductance, not the Type MC capacitor. Nonmagnetic Type MCN chips are available for MRI and other high frequency applications that often use more expensive porcelain ceramic chips.

Supplier's Site Datasheet
Capacitors - Mica and PTFE Capacitors - MC22FF101J-TF - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Mica and PTFE Capacitors
MC22FF101J-TF
Capacitors - Mica and PTFE Capacitors MC22FF101J-TF
CAP MICA 100PF 5% 1KV 2220

CAP MICA 100PF 5% 1KV 2220

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey DigiKey Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2002-MC22FF101J-TF 338-MC22FF101J-TFTR-ND 338-MC22FF101J-TFDKR-ND MC22FF101J-TF MC22FF101J-TF
Product Name Mica Capacitors Mica and PTFE Capacitors Mica and PTFE Capacitors Hi-Q Mica Capacitors Capacitors - Mica and PTFE Capacitors
Technology Multilayer Single-Layer
Applications RF / Microwave
WVDC 1000 volts 1000 volts 1 volts
Packing Method Tape Reel; Tape & Reel Tape Reel Digi-Reel® Tape Reel; Tape & Reel (TR)
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C123U050EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1205-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers