MC22FD911J-F is a multilayer RF mica chip capacitor designed for high-frequency, high-power applications, featuring a 2220 case size and rated for 500 Vdc. It has a capacitance of 910 pF with a tolerance of ±5% and operates across a temperature range of -55 ºC to +125 ºC. The capacitor is compatible with FR4 boards, resistant to thermal cracking, and suitable for wave soldering. Its natural mica dielectric provides high Q at UHF/VHF frequencies and exhibits no capacitance drift with time, voltage, or frequency. Nonmagnetic versions are not applicable to this variant.
Multilayer RF Capacitors 500V
910pF Mica Capacitor 500V 2220 (5750 Metric)
Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 1050472-MC22FD911J-F
Packaging: Bulk
Features: RF, High Q, Low Loss
Voltage Rating: 500V
Height - Seated (Max): 0.079" (2.00mm)
Mounting: SMD (SMT)
Capacitance: 910pF
Tolerance: ±5%
Dielectric Material: Mica
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
CAP MICA 910PF 5% 500V 2220
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC22FD911J-F | 2002-MC22FD911J-F | MC22FD911J-F-ND | 1050472-MC22FD911J-F | MC22FD911J-F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Mica and PTFE Capacitors - MC22FD911J-F | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Technology | Multilayer | Multilayer | Single-Layer | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | ||
| Capacitance Range | 9.10E-4 microF | 9.10E-4 microF | 9.10E-4 microF |