MC22FD751J-F is a 750 pF, 500 Vdc, 2220 case size mica chip capacitor designed for high-frequency RF applications. It features a temperature coefficient of ±25 ppm/°C, a capacitance tolerance of ±5%, and is compatible with FR4 boards. The capacitor is wave solderable, exhibits a high Q at UHF/VHF frequencies, and supports a dV/dt of 20,000 V/µs. It operates across a temperature range of -55 °C to +125 °C, with a physical dimension of 5.7 mm in length and 5.0 mm in width. Nonmagnetic variants are available, though this part is not specified as nonmagnetic.
Rugged flexibility and compatibility with FR4 boards make Type MC and MCN capacitors ideal for use where other multilayer caps aren't recommended because of cracking. The natural mica dielectric retains its high-Q to many megahertz, so higher frequency applications are limited by the circuit inductance, not the Type MC capacitor. Nonmagnetic Type MCN chips are available for MRI and other high frequency applications that often use more expensive porcelain ceramic chips.
750pF Mica Capacitor 500V 2220 (5750 Metric)
Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 777926-MC22FD751J-F
Series: MC
Packaging: Bulk
Operating Temperature Range: -55°C ~ 125°C
Features: RF, High Q, Low Loss
Package: 2220 (5750 Metric)
Mounting: SMD
Capacitance: 750pF
Tolerance: ±5%
Dielectric Material: Mica
Family Name: MC
Categories: Capacitors
Dimension: 0.224" L x 0.197" W (5.70mm x 5.00mm)
Height - Seated (Maximum): 0.079" (2.00mm)
Voltage Rating DC: 500V
Alternative Parts (Cross-Reference): MC22FD751JT; MC22FD751J; MC22FD751J-TF; MC22FD751F;
Introduction Date: March 14, 2002
ECCN: EAR99
Country of Origin: Mexico, United States of America
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Multilayer RF Capacitors 500V
CAP MICA 750PF 5% 500V 2220
| Cornell Dubilier | Richardson RFPD | DigiKey | Win Source Electronics | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC22FD751J-F | MC22FD751J-F | 338-1133-ND | 777926-MC22FD751J-F | 2002-MC22FD751J-F | MC22FD751J-F |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica and PTFE Capacitors | Mica and PTFE Capacitors - MC22FD751J-F | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||
| Technology | Multilayer | Multilayer | Single-Layer | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |||
| Capacitance Range | 7.50E-4 microF | 7.50E-4 microF | 7.50E-4 microF | 7.50E-4 microF |