The MC22FD621J-F is a multilayer RF chip capacitor with a 2220 case size, rated for 500 Vdc, and carrying a capacitance of 620 pF with ±5% tolerance. It uses a natural mica dielectric to maintain high Q at UHF/VHF frequencies, supports wave soldering, and is compatible with FR4 boards. The capacitor is rated for operation from -55 ºC to +125 ºC and exceeds a 2 mm bend test. Its nonmagnetic variant is available for MRI and other high-frequency applications. The case dimensions are 5.7 mm in length and 5.0 mm in width.
Multilayer RF Capacitors 500V
620pF Mica Capacitor 500V 2220 (5750 Metric)
CAP MICA 620PF 5% 500V 2220
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC22FD621J-F | 2002-MC22FD621J-F | MC22FD621J-F-ND | MC22FD621J-F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 6.20E-4 microF | 6.20E-4 microF |