The MC22FD122J-F is a 1200 pF, 500 Vdc mica chip capacitor in a 2220 case size, designed for high-frequency RF applications with high Q, thermal stability, and resistance to cracking. It supports wave soldering, exceeds a 2 mm bend test, and operates from -55 °C to +125 °C. The capacitor has a capacitance tolerance of ±5% and is compatible with FR4 boards. Its nonmagnetic variant is available for MRI and other sensitive applications.
Multilayer RF Capacitors 500V
1200pF Mica Capacitor 500V 2220 (5750 Metric)
Rugged flexibility and compatibility with FR4 boards make Type MC and MCN capacitors ideal for use where other multilayer caps aren’t recommended because of cracking. The natural mica dielectric retains its high-Q to many megahertz, so higher frequency applications are limited by the circuit inductance, not the Type MC capacitor. Nonmagnetic Type MCN chips are available for MRI and other high frequency applications that often use more expensive porcelain ceramic chips.
CAP MICA 1200PF 5% 500V 2220
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC22FD122J-F | 2002-MC22FD122J-F | MC22FD122J-F-ND | MC22FD122J-F | MC22FD122J-F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Hi-Q Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | ||
| Capacitance Range | 0.0012 microF | 0.0012 microF | 0.0012 microF |